MIN Size I, Receptacle, 6 Pole, Female Straight, 3 Ft, 16awg, 8A, .5-NPT, Front Mount, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-6FR-3-SS |
| Product Name | MIN Size I (7/8") Female Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 600 volts |