MIN Size I, Raw Cable, 6 Pole, 18awg, PVC, 100 ft.
| Mencom Corporation | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | MIN-6CBLX-C |
| Product Name | MIN Size I Raw Cable |
| Product Type | Multiconductor Cable; MIN Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Shielding | No Shielding |
| North American | 18 AWG |