Mencom Corporation MIN Size I Raw Cable MIN-6CBL-C

Description
MIN Size I, Raw Cable, 6 Pole, 16awg, PVC, 100 ft.
Description
MIN Size I, Raw Cable, 6 Pole, 16awg, PVC, 100 ft.

Suppliers

Company
Product
Description
Supplier Links
MIN Size I Raw Cable - MIN-6CBL-C - Mencom Corporation
Oakwood, GA, USA
MIN Size I Raw Cable
MIN-6CBL-C
MIN Size I Raw Cable MIN-6CBL-C
MIN Size I, Raw Cable, 6 Pole, 16awg, PVC, 100 ft.

MIN Size I, Raw Cable, 6 Pole, 16awg, PVC, 100 ft.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MIN-6CBL-C
Product Name MIN Size I Raw Cable
Product Type Multiconductor Cable; MIN Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding No Shielding
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/209-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers