MIN Size I, Cordset, 5 Pole, Male Right Angle, 20 Ft, 8A, Yellow, PVC
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MIN-5MP-20-R |
| Product Name | MIN Size I (7/8") Male Cordset |
| Application | Instrumentation and Control |
| Product Type | MIN Cordset |
| Cable Shielding | No Shielding |