Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-6A-18-N

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-6A-18-N
MIN Size I (7/8") Female Receptacle MIN-5FR-6A-18-N
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-6A-18-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Grounding Adapter with Indicator Light, 2-Prong to 3-Prong White - 5502 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-128-802-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.250" (6.3mm)
View Details