Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-6-PM

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-6-PM
MIN Size I (7/8") Female Receptacle MIN-5FR-6-PM
MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 5 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-6-PM
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q437-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F31S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details