Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-5FR-1-18-PG13.5

Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-5FR-1-18-PG13.5
MIN Size I (7/8") Female Receptacle MIN-5FR-1-18-PG13.5
MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-5FR-1-18-PG13.5
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details