MIN Size I, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Black Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-5FR-1-18-PG13.5-B |
| Product Name | MIN Size I (7/8") Female Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |