Mencom Corporation MIN Size I Raw Cable MIN-5CBL-C

Description
MIN Size I, Raw Cable, 5 Pole, 16awg, PVC, 100 ft.
Description
MIN Size I, Raw Cable, 5 Pole, 16awg, PVC, 100 ft.

Suppliers

Company
Product
Description
Supplier Links
MIN Size I Raw Cable - MIN-5CBL-C - Mencom Corporation
Oakwood, GA, USA
MIN Size I Raw Cable
MIN-5CBL-C
MIN Size I Raw Cable MIN-5CBL-C
MIN Size I, Raw Cable, 5 Pole, 16awg, PVC, 100 ft.

MIN Size I, Raw Cable, 5 Pole, 16awg, PVC, 100 ft.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MIN-5CBL-C
Product Name MIN Size I Raw Cable
Product Type Multiconductor Cable; MIN Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding No Shielding
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details