Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-4MR-1-18-N

Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-4MR-1-18-N
MIN Size I (7/8") Male Receptacle MIN-4MR-1-18-N
MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 4 Pole, Male Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4MR-1-18-N
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F31S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
15 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details