Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-3-18

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-3-18
MIN Size I (7/8") Female Receptacle MIN-4FR-3-18
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-3-18
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-30 Cable Mount Connector - 88031160 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-30
Standards / Certifications UL; CSA; WD 6
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6813-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers