Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-SS

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-3-18-SS
MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-SS
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-3-18-SS
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F52S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire, Residential Grade - 2002A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details