Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-M16

Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, M16, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, M16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-3-18-M16
MIN Size I (7/8") Female Receptacle MIN-4FR-3-18-M16
MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, M16, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Straight, 3 Ft, 18awg, 5.5A, M16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-3-18-M16
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details