Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-4FR-1-18-R

Description
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-4FR-1-18-R
MIN Size I (7/8") Female Receptacle MIN-4FR-1-18-R
MIN Size I, Receptacle, 4 Pole, Female Right Angle, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 4 Pole, Female Right Angle, 1 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-4FR-1-18-R
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DLSWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q466-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details