Mencom Corporation MIN Size I Raw Cable MIN-4CBL-C

Description
MIN Size I, Raw Cable, 4 Pole, 16awg, PVC, 100 ft.
Description
MIN Size I, Raw Cable, 4 Pole, 16awg, PVC, 100 ft.

Suppliers

Company
Product
Description
Supplier Links
MIN Size I Raw Cable - MIN-4CBL-C - Mencom Corporation
Oakwood, GA, USA
MIN Size I Raw Cable
MIN-4CBL-C
MIN Size I Raw Cable MIN-4CBL-C
MIN Size I, Raw Cable, 4 Pole, 16awg, PVC, 100 ft.

MIN Size I, Raw Cable, 4 Pole, 16awg, PVC, 100 ft.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MIN-4CBL-C
Product Name MIN Size I Raw Cable
Product Type Multiconductor Cable; MIN Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding No Shielding
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details