Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-.5-22-M20-B

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, M20, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, M20, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-.5-22-M20-B
MIN Size I (7/8") Male Receptacle MIN-3MR-.5-22-M20-B
MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, M20, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 3 Pole, Male Straight, 0.5 Ft, 22awg, 4A, M20, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-.5-22-M20-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2127-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details