Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-3-18-M16

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-3-18-M16
MIN Size I (7/8") Male Receptacle MIN-3MR-3-18-M16
MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 3 Pole, Male Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-3-18-M16
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet D, insert Mounting, Solder Terminal - 5086 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof Small Box Receptacle - D41S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connectors Power, Power Entry & IEC - 738W-X2/03-WH1 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details