Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-3MR-1-BM

Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 1 Ft, 16awg, 13A, N, Back Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 3 Pole, Male Straight, 1 Ft, 16awg, 13A, N, Back Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-3MR-1-BM
MIN Size I (7/8") Male Receptacle MIN-3MR-1-BM
MIN Size I, Receptacle, 3 Pole, Male Straight, 1 Ft, 16awg, 13A, N, Back Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 3 Pole, Male Straight, 1 Ft, 16awg, 13A, N, Back Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3MR-1-BM
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA line Outlet 1-15R, Snap-in Mounting, Front Side, Solder Terminal - 0715 - SCHURTER Inc
Specs
Device Type Receptacle
Configuration IEC; NEMA
Mounting Style Panel; Snap-in mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details