Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-3FR-3-18-M16

Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-3FR-3-18-M16
MIN Size I (7/8") Female Receptacle MIN-3FR-3-18-M16
MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 3 Pole, Female Straight, 3 Ft, 18awg, 10A, M16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-3FR-3-18-M16
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals - 716W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F52S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details