Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-2MR-6-18-BM

Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Back Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Back Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-2MR-6-18-BM
MIN Size I (7/8") Male Receptacle MIN-2MR-6-18-BM
MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Back Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 2 Pole, Male Straight, 6 Ft, 18awg, 10A, N, Back Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2MR-6-18-BM
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details