Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-2FR-3-18-N

Description
MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-2FR-3-18-N
MIN Size I (7/8") Female Receptacle MIN-2FR-3-18-N
MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2FR-3-18-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP67 Watertight Angled Receptacle - F44.57A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4532 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Power Cable End Caps - 004019N001 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details