MIN Size III, Receptacle, 19 Pole, Female Straight, 3 Ft, 22awg, 3A, M20, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-19FR-3-M20 |
| Product Name | MIN Size III (1-1/8") Female Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |