MIN Size III, Receptacle, 12 Pole, Female Straight, 3 Ft, 18awg, 4A, M20, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-12FR-3-18-M20 |
| Product Name | MIN Size III (1-1/8") Female Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |