MIN Size III, Receptacle, 10 Pole, Male Straight, 6 Ft, 18awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-10MR-6-18 |
| Product Name | MIN Size III (1-1/8") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |