MIN Size III, Receptacle, 10 Pole, Female Straight, 6 Ft, 18awg, 4A, .5-NPT, Back Mount, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-10FR-6-18-BM-SS |
| Product Name | MIN Size III (1-1/8") Female Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |