Mencom Corporation MIN Size III (1-1/8") Female Receptacle MIN-10FR-1-18-PG16

Description
MIN Size III, Receptacle, 10 Pole, Female Straight, 1 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 10 Pole, Female Straight, 1 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Female Receptacle
MIN-10FR-1-18-PG16
MIN Size III (1-1/8") Female Receptacle MIN-10FR-1-18-PG16
MIN Size III, Receptacle, 10 Pole, Female Straight, 1 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 10 Pole, Female Straight, 1 Ft, 18awg, 4A, PG16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-10FR-1-18-PG16
Product Name MIN Size III (1-1/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details