Mencom Corporation High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Side M32 cable entry MHOR-24.32

Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 180C. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 180C. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Side M32 cable entry - MHOR-24.32 - Mencom Corporation
Oakwood, GA, USA
High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Side M32 cable entry
MHOR-24.32
High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Side M32 cable entry MHOR-24.32
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 180C. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 180C. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number MHOR-24.32
Product Name High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Side M32 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products