Mencom Corporation IP68, Rectangular Hood, size 104.27, Bayonet Lock, Top M50 cable entry MGV-24.50B

Description
Hood for IP68 Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.
Datasheet
Description
Hood for IP68 Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68, Rectangular Hood, size 104.27, Bayonet Lock, Top M50 cable entry - MGV-24.50B - Mencom Corporation
Oakwood, GA, USA
IP68, Rectangular Hood, size 104.27, Bayonet Lock, Top M50 cable entry
MGV-24.50B
IP68, Rectangular Hood, size 104.27, Bayonet Lock, Top M50 cable entry MGV-24.50B
Hood for IP68 Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.

Hood for IP68 Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number MGV-24.50B
Product Name IP68, Rectangular Hood, size 104.27, Bayonet Lock, Top M50 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 709-154 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 6.3 inch (160 mm)
View Details
2 suppliers
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9545000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details