Mencom Corporation IP68, Rectangular Hood, size 44.27, Screw Lock, Side M25 cable entry MGO-06.25

Description
Hood for IP68 Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.
Datasheet
Description
Hood for IP68 Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68, Rectangular Hood, size 44.27, Screw Lock, Side M25 cable entry - MGO-06.25 - Mencom Corporation
Oakwood, GA, USA
IP68, Rectangular Hood, size 44.27, Screw Lock, Side M25 cable entry
MGO-06.25
IP68, Rectangular Hood, size 44.27, Screw Lock, Side M25 cable entry MGO-06.25
Hood for IP68 Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.

Hood for IP68 Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The IP68 version of aluminum die cast enclosures (Hoods/Bases) provides the ultimate in protection for your rectangular connector application. These enclosures are impact and corrosion resistant, can withstand high pressure wash downs, and provide a good electromagnetic screen. Widely used in the railway and wind power industries, these enclosures can withstand the harshest of environments.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number MGO-06.25
Product Name IP68, Rectangular Hood, size 44.27, Screw Lock, Side M25 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details
Circular Connector Backshells - 3079778 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.9055 inch (23 mm)
Length 2.13 inch (54 mm)
View Details