MDC, Hi-Flex, Cordset, 4 Pole, Female Right Angle, 10M, 4A, Gray, TPE
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDCWF-4FP-10M-R-SS |
| Product Name | MDC (M12) Female Hi-Flex Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 32.81 ft (100 dm) |