MDC, Raw Cable, 4 Pole, 22awg, 4A, 100 ft, Yellow, TPE
| Mencom Corporation | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | MDCW-4CBL-C |
| Product Name | MDC Raw Cable |
| Product Type | Multiconductor Cable; Micro DC Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |
| Cable Shielding | No Shielding |