Mencom Corporation MDC (M12) Female Cordset MDCP-5FP-10M-R

Description
MDC, Cordset, 5 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass
Description
MDC, Cordset, 5 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDCP-5FP-10M-R - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDCP-5FP-10M-R
MDC (M12) Female Cordset MDCP-5FP-10M-R
MDC, Cordset, 5 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass

MDC, Cordset, 5 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 43837643 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
43837643
QD Cable/Cord Set 43837643
CORSET, PUR, NUMBER OF CONDUCTORS: 5, FEMALE PLUG, CABLE LENGTH - 10M, RIGHT ANGLE, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, PUR, NUMBER OF CONDUCTORS: 5, FEMALE PLUG, CABLE LENGTH - 10M, RIGHT ANGLE, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDCP-5FP-10M-R 43837643
Product Name MDC (M12) Female Cordset QD Cable/Cord Set
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details