Mencom Corporation MDC (M12) Female Cordset MDCP-4FPX-5M-SS

Description
MDC, Cordset, 4 Pole, Female Straight, 5M, 18awg, 4A, Yellow, PUR, Stainless Steel
Description
MDC, Cordset, 4 Pole, Female Straight, 5M, 18awg, 4A, Yellow, PUR, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDCP-4FPX-5M-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDCP-4FPX-5M-SS
MDC (M12) Female Cordset MDCP-4FPX-5M-SS
MDC, Cordset, 4 Pole, Female Straight, 5M, 18awg, 4A, Yellow, PUR, Stainless Steel

MDC, Cordset, 4 Pole, Female Straight, 5M, 18awg, 4A, Yellow, PUR, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCP-4FPX-5M-SS
Product Name MDC (M12) Female Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-2-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers