Mencom Corporation MDC (M12) Female Cordset MDCP-4FPX-4M-SS

Description
MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PUR, Stainless Steel
Description
MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PUR, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDCP-4FPX-4M-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDCP-4FPX-4M-SS
MDC (M12) Female Cordset MDCP-4FPX-4M-SS
MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PUR, Stainless Steel

MDC, Cordset, 4 Pole, Female Straight, 4M, 18awg, 4A, Yellow, PUR, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCP-4FPX-4M-SS
Product Name MDC (M12) Female Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details