Mencom Corporation MDC (M12) Female Cordset MDCP-4FP-10M-R

Description
MDC, Cordset, 4 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass
Description
MDC, Cordset, 4 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Cordset - MDCP-4FP-10M-R - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Cordset
MDCP-4FP-10M-R
MDC (M12) Female Cordset MDCP-4FP-10M-R
MDC, Cordset, 4 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass

MDC, Cordset, 4 Pole, Female Right Angle, 10M, 4A, Yellow, PUR, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCP-4FP-10M-R
Product Name MDC (M12) Female Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-M40G8-E-10-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details