Mencom Corporation MDC Raw Cable MDCP-4CBL-C

Description
MDC, Raw Cable, 4 Pole, 22awg, 4A, 100 ft, Yellow, PUR
Description
MDC, Raw Cable, 4 Pole, 22awg, 4A, 100 ft, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MDC Raw Cable - MDCP-4CBL-C - Mencom Corporation
Oakwood, GA, USA
MDC Raw Cable
MDCP-4CBL-C
MDC Raw Cable MDCP-4CBL-C
MDC, Raw Cable, 4 Pole, 22awg, 4A, 100 ft, Yellow, PUR

MDC, Raw Cable, 4 Pole, 22awg, 4A, 100 ft, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MDCP-4CBL-C
Product Name MDC Raw Cable
Product Type Multiconductor Cable; Micro DC Cable
Cable Jacket Polyurethane
Cable Insulation Polyurethane (PUR)
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3340/303-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details