MDC, Cordset, 3 Pole, Male Straight, 2M, 4A, Yellow, PUR, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDCP-3MP-2M |
| Product Name | MDC (M12) Male Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 6.56 ft (20 dm) |