Mencom Corporation MDC (M12) Male Cordset MDCP-3MP-1M-SS

Description
MDC, Cordset, 3 Pole, Male Straight, 1M, 4A, Yellow, PUR, Stainless Steel
Description
MDC, Cordset, 3 Pole, Male Straight, 1M, 4A, Yellow, PUR, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Cordset - MDCP-3MP-1M-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Cordset
MDCP-3MP-1M-SS
MDC (M12) Male Cordset MDCP-3MP-1M-SS
MDC, Cordset, 3 Pole, Male Straight, 1M, 4A, Yellow, PUR, Stainless Steel

MDC, Cordset, 3 Pole, Male Straight, 1M, 4A, Yellow, PUR, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCP-3MP-1M-SS
Product Name MDC (M12) Male Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details