Mencom Corporation MDC (M12) Male Shielded Cordset MDCM-5MP-5M-SS

Description
MDC, Shielded, Cordset, 5 Pole, Male Straight, 5M, 4A, Yellow, PVC, Stainless Steel
Description
MDC, Shielded, Cordset, 5 Pole, Male Straight, 5M, 4A, Yellow, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Shielded Cordset - MDCM-5MP-5M-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Shielded Cordset
MDCM-5MP-5M-SS
MDC (M12) Male Shielded Cordset MDCM-5MP-5M-SS
MDC, Shielded, Cordset, 5 Pole, Male Straight, 5M, 4A, Yellow, PVC, Stainless Steel

MDC, Shielded, Cordset, 5 Pole, Male Straight, 5M, 4A, Yellow, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCM-5MP-5M-SS
Product Name MDC (M12) Male Shielded Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding Foil
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details