Mencom Corporation MDC Raw Cable MDCM-5CBL-C

Description
MDC, Shielded Raw Cable, 5 Pole, 22awg, 4A, 100 ft, Yellow, PVC
Description
MDC, Shielded Raw Cable, 5 Pole, 22awg, 4A, 100 ft, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MDC Raw Cable - MDCM-5CBL-C - Mencom Corporation
Oakwood, GA, USA
MDC Raw Cable
MDCM-5CBL-C
MDC Raw Cable MDCM-5CBL-C
MDC, Shielded Raw Cable, 5 Pole, 22awg, 4A, 100 ft, Yellow, PVC

MDC, Shielded Raw Cable, 5 Pole, 22awg, 4A, 100 ft, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Control and Instrumentation Cables
Product Number MDCM-5CBL-C
Product Name MDC Raw Cable
Product Type Multiconductor Cable; Micro DC Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 60099A50 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details