Mencom Corporation MDC (M12) Male Shielded Cordset MDCM-4MP-1M-R-SS

Description
MDC, Shielded, Cordset, 4 Pole, Male Right Angle, 1M, 4A, Yellow, PVC, Stainless Steel
Description
MDC, Shielded, Cordset, 4 Pole, Male Right Angle, 1M, 4A, Yellow, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Shielded Cordset - MDCM-4MP-1M-R-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Shielded Cordset
MDCM-4MP-1M-R-SS
MDC (M12) Male Shielded Cordset MDCM-4MP-1M-R-SS
MDC, Shielded, Cordset, 4 Pole, Male Right Angle, 1M, 4A, Yellow, PVC, Stainless Steel

MDC, Shielded, Cordset, 4 Pole, Male Right Angle, 1M, 4A, Yellow, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCM-4MP-1M-R-SS
Product Name MDC (M12) Male Shielded Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding Foil
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Encoder cable - NEBM-T1G8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details