Mencom Corporation MDC (M12) Female Shielded Cordset MDCM-3FP-10M-R-SS

Description
MDC, Shielded, Cordset, 3 Pole, Female Right Angle, 10M, 4A, Yellow, PVC, Stainless Steel
Description
MDC, Shielded, Cordset, 3 Pole, Female Right Angle, 10M, 4A, Yellow, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Shielded Cordset - MDCM-3FP-10M-R-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Shielded Cordset
MDCM-3FP-10M-R-SS
MDC (M12) Female Shielded Cordset MDCM-3FP-10M-R-SS
MDC, Shielded, Cordset, 3 Pole, Female Right Angle, 10M, 4A, Yellow, PVC, Stainless Steel

MDC, Shielded, Cordset, 3 Pole, Female Right Angle, 10M, 4A, Yellow, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCM-3FP-10M-R-SS
Product Name MDC (M12) Female Shielded Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding Foil
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349564 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details