MDC, Receptacle, 8 Pole, Male Straight, 2A, M12, PCB Mount, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MDC-8MR-PCB |
| Product Name | MDC (M12) Male Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Residential |
| Mounting Style | Cable |