Mencom Corporation MDC (M12) Male/Female Cordset MDC-5MFP-10M-R

Description
MDC, Cordset, 5 Pole, Male Right Angle / Female Right Angle, 10M, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 5 Pole, Male Right Angle / Female Right Angle, 10M, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male/Female Cordset - MDC-5MFP-10M-R - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male/Female Cordset
MDC-5MFP-10M-R
MDC (M12) Male/Female Cordset MDC-5MFP-10M-R
MDC, Cordset, 5 Pole, Male Right Angle / Female Right Angle, 10M, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 5 Pole, Male Right Angle / Female Right Angle, 10M, 4A, Yellow, PVC, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDC-5MFP-10M-R
Product Name MDC (M12) Male/Female Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL1.5SMQ-SM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details