MDC, Receptacle, 5 Pole, Female Straight, 1Ft, 18awg, 4A, .25-NPT, Front Mount, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MDC-5FR-4-18-SS |
| Product Name | MDC (M12) Female Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |