DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 18awg, 4A, .5-NPT, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MDC-5FR-4-18-DN |
| Product Name | DeviceNet Series MDC Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |