MDC, Cordset, 5 Pole, Female Right Angle, 5M, 18awg, 4A, Yellow, PVC, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDC-5FPX-5M-R |
| Product Name | MDC (M12) Female Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 16.4 ft (50 dm) |