Mencom Corporation MDC (M12) Male Cordset MDC-4MPX-5M

Description
MDC, Cordset, 4 Pole, Male Straight, 5M, 18awg, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Male Straight, 5M, 18awg, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Cordset - MDC-4MPX-5M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Cordset
MDC-4MPX-5M
MDC (M12) Male Cordset MDC-4MPX-5M
MDC, Cordset, 4 Pole, Male Straight, 5M, 18awg, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Male Straight, 5M, 18awg, 4A, Yellow, PVC, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDC-4MPX-5M
Product Name MDC (M12) Male Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details