Mencom Corporation MDC (M12) Male/Female Cordset MDC-4MFP-3M-GY

Description
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 3M, 4A, Gray, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 3M, 4A, Gray, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male/Female Cordset - MDC-4MFP-3M-GY - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male/Female Cordset
MDC-4MFP-3M-GY
MDC (M12) Male/Female Cordset MDC-4MFP-3M-GY
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 3M, 4A, Gray, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Male Straight / Female Straight, 3M, 4A, Gray, PVC, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDC-4MFP-3M-GY
Product Name MDC (M12) Male/Female Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details