Mencom Corporation MDC (M12) Male/Female Cordset MDC-4MFP-0.5M

Description
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 0.5M, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 0.5M, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male/Female Cordset - MDC-4MFP-0.5M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male/Female Cordset
MDC-4MFP-0.5M
MDC (M12) Male/Female Cordset MDC-4MFP-0.5M
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 0.5M, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Male Straight / Female Straight, 0.5M, 4A, Yellow, PVC, Nickel Brass

Supplier's Site
Cable for Computer Nework Etc… - 12555532 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12555532
Cable for Computer Nework Etc… 12555532
CORDSET, 4 AMP, 300 V, 4 PIN CONNECTOR, 22 AWG, MALE/FEMALE, 0.5 M LENGTH. FREE 2 YEAR RADWELL WARRANTY

CORDSET, 4 AMP, 300 V, 4 PIN CONNECTOR, 22 AWG, MALE/FEMALE, 0.5 M LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDC-4MFP-0.5M 12555532
Product Name MDC (M12) Male/Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3033/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
ZK2000-7172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details